Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
982775N001,
3-1197593-9 |
TE Adapter Code | 30 |
---|---|
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Adapter Entry Size | 8 |
Material | Aluminum Alloy |
Braid | 36 Single |
Cable Diameter Range | 64 – 102mm, 25 – 4in |
Connector Detail Specification Number | M28840/11, M28840/14, M28840/10, M28840/16 |
Connector General Specification Number | MIL-DTL-28840 Class D,DS |
TE Connector Interface Code | 30 |
Connector Shell Size | 13, B |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 45 |
Connector System | Cable-to-Cable |
Style | Pre-Braided Tinel-Lock |
Sealable | Yes |
Connector Accessories Tinel Lock Adapter and Ring 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 8 | Avnet America |
Circular MIL Spec Backshells TXR30AB45-1208AI2-CS2514 | Sager |
Where can I find additional details, specifications and documents for a 982775N001?
Additional datasheets, footprints and schematics for 982775N001 are listed on our Part Details page. You can also find images and similar parts to 982775N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 982775N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 982775N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 982775N001 fall under?
The 982775N001 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 982775N001 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 982775N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 982775N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 982775N001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 982775N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 982775N001 often in real-time on the comparison pages.
What if I can't find stock of 982775N001?
You can fill out our help required form which you can use to request a quote for 982775N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.