Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1197588-9,
982123-000 |
Jacket Color | White |
---|---|
Conductor Stranding | High Strand Count Conductor |
Conductor Material | Tin-Plated Copper |
Wire Color | WT |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Strands | 1045 |
Number of Conductors | 1 |
Wire Size | 6AWG, 13.3mm² |
Overall Outside Diameter | .277in |
Strand Size | 36AWG |
Conductor Diameter | .2in |
Wire Diameter | .277in |
Length | 50ft |
Voltage Rating | 600VAC |
Wire Class | Medium Weight |
Packaging Method | Reel |
Cable Insulation Style | Double |
Product Type | Wire |
Cable Type | Power |
Wall Type | Single |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 6AWG Tin Plated Copper White 600VAC | Avnet America |
Multi-Conductor Cables 6AWG 1045x36 WH PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 982123-000?
Additional datasheets, footprints and schematics for 982123-000 are listed on our Part Details page. You can also find images and similar parts to 982123-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 982123-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 982123-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 982123-000 fall under?
The 982123-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 982123-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 982123-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 982123-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 982123-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Asia have stock available or on a lead time for 982123-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 982123-000 often in real-time on the comparison pages.
What if I can't find stock of 982123-000?
You can fill out our help required form which you can use to request a quote for 982123-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.