982083-000 Connector Backshells & Adapters by TE Connectivity

TXR76AC00-1608AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 982083-000,
8-1197587-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Adapter Entry Size 8
Color Bright
TE Adapter Code 76
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Material Aluminum
Cable Entry Diameter .01 – .5in, .2 – 12.7mm
Cable Diameter Range 6.4 – 10.2mm, .25 – .4in
Connector Detail Specification Number Patt 603, Patt 105
Connector General Specification Number MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT Teldix), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (PT Socapex)
Style Tinel-Lock Adapter
Termination Device Included TR08AI
Pluggable I/O Accessory Type Tinel-Lock Adapter
Connector Shell Size 16
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle 00
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 200°C, -85 – 392°F
Salt Spray Resistance 48Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 982083-000?

Additional datasheets, footprints and schematics for 982083-000 are listed on our Part Details page. You can also find images and similar parts to 982083-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 982083-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 982083-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 982083-000 fall under?

The 982083-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 982083-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 982083-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 982083-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 982083-000 have stock available?

There is no stock from authorised distributors for 982083-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 982083-000 often in real-time on the comparison pages.

What if I can't find stock of 982083-000?

You can fill out our help required form which you can use to request a quote for 982083-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay