Status: | Unknown |
---|---|
Series: | 982 Series |
RoHS: | Compliant |
Product Range | 982 Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90°, 180° |
Connector Body Material | Metallised Plastic Body |
RoHS Compliant | Yes |
D Sub Backshell, 90Deg/180Deg, Size Db | Newark Electronics |
982 Series 25 Position Metalized Plastic 90░ Straight D-Sub Backshell Kit | Future Electronics |
Where can I find additional details, specifications and documents for a 982-025-020R121?
Additional datasheets, footprints and schematics for 982-025-020R121 are listed on our Part Details page. You can also find images and similar parts to 982-025-020R121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 982-025-020R121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 982-025-020R121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 982-025-020R121 fall under?
The 982-025-020R121 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to 982-025-020R121 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 982-025-020R121 you can contact the distributor directly for product support, shipping queries etc.
Is the 982-025-020R121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 982-025-020R121 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 982-025-020R121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 982-025-020R121 often in real-time on the comparison pages.
What if I can't find stock of 982-025-020R121?
You can fill out our help required form which you can use to request a quote for 982-025-020R121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.