Status: | Unknown |
---|---|
Series: | Model 981 HE |
RoHS: | Compliant |
Prices starting from US$20.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.79
|
29
in stock
|
Buy Now | |
TTI Europe
from US$23.92
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$47.90
|
75
in stock
|
Buy Now | |
element14
from US$41.70
|
75
in stock
|
Buy Now | |
Farnell
from US$38.34
|
75
in stock
|
Buy Now | |
RS Americas
from US$57.72
|
9
in stock
|
Buy Now | |
Avnet America
from US$20.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accurate linearity down to: ± 0.5 % |
Easy mounting principle |
Non contacting technology: Hall effect |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Capabilities Brochure |
Capabilities |
Product Sheet |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | No |
GREEN | No |
Throttle Position Sensor | Newark Electronics |
SENSOR, HALL EFFECT, 0.5%, ANALOG, CW | element14 |
Hall effect potentiometer 981HE | RS |
Throttle Position, Hall Effect, +/-0.5% LIN, Elec Ang 360deg, 4.5Vdc TO 5.5Vdc | Spectrol / Sfernice / Vishay 981HE0B4WA1F16 | RS Americas |
Rotational Type Position Sensors 50G Shock 4.5V to 5.5V | Avnet America |
Where can I find additional details, specifications and documents for a 981HE0B4WA1F16?
Additional datasheets, footprints and schematics for 981HE0B4WA1F16 are listed on our Part Details page. You can also find images and similar parts to 981HE0B4WA1F16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 981HE0B4WA1F16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 981HE0B4WA1F16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 981HE0B4WA1F16 fall under?
The 981HE0B4WA1F16 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Hall Effect Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to 981HE0B4WA1F16 when available in the Hall Effect Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 981HE0B4WA1F16 you can contact the distributor directly for product support, shipping queries etc.
Is the 981HE0B4WA1F16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 981HE0B4WA1F16 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 981HE0B4WA1F16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 981HE0B4WA1F16 often in real-time on the comparison pages.
What if I can't find stock of 981HE0B4WA1F16?
You can fill out our help required form which you can use to request a quote for 981HE0B4WA1F16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.