Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Gauge | 20AWG |
---|---|
Conductor Area CSA | 0.56mm² |
Impedance | 100ohm |
Jacket Colour | Black |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 28AWG |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Size | 20AWG |
Outer Diameter | 8.3mm |
AE COAX | RS |
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Black | Newark Electronics |
Hook-Up Wire, Twinax,20AWG,7x28,1 pair, PE insulated, Braid Shield, PVC jacket, Black | Alpha Wire 9817 BK001 | RS Americas |
TWINAX CABLE, 0.56MM2, BLACK, 304.8M | Farnell |
Where can I find additional details, specifications and documents for a 9817 BK001?
Additional datasheets, footprints and schematics for 9817 BK001 are listed on our Part Details page. You can also find images and similar parts to 9817 BK001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9817 BK001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9817 BK001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9817 BK001 fall under?
The 9817 BK001 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 9817 BK001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9817 BK001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9817 BK001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9817 BK001 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 9817 BK001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9817 BK001 often in real-time on the comparison pages.
What if I can't find stock of 9817 BK001?
You can fill out our help required form which you can use to request a quote for 9817 BK001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.