Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GTAP-2(B72),
5-1197584-2 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Black |
Height (Installed) | 1.19in, 30mm |
Conductor Size (All Outlets) | 14 – 00AWG |
Width (Installed) | 51mm, 2in |
Length (Installed) | 4.25in, 108mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Product Use | Connect, insulate, & environmentally seal low voltage splices in buried, underground, & overhead applications. |
Other Colors Available | No |
Installation Instruction | English |
Packaging Quantity | 72 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Product Type | Gel Tap Splice |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Operating Temperature Range | -40 – 90°C |
Where can I find additional details, specifications and documents for a 981609-000?
Additional datasheets, footprints and schematics for 981609-000 are listed on our Part Details page. You can also find images and similar parts to 981609-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 981609-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 981609-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 981609-000 fall under?
The 981609-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 981609-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 981609-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 981609-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 981609-000 have stock available?
There is no stock from authorised distributors for 981609-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 981609-000 often in real-time on the comparison pages.
What if I can't find stock of 981609-000?
You can fill out our help required form which you can use to request a quote for 981609-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.