Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,411.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,411.06
|
No stock
|
Buy Now |
Wire Gauge | 20AWG |
---|---|
Impedance | 100ohm |
Jacket Color | Black |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 7 x 28AWG |
Jacket Material | PE |
RoHS Compliant | Yes |
Twinaxial Cable, 500Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 9815-500-10?
Additional datasheets, footprints and schematics for 9815-500-10 are listed on our Part Details page. You can also find images and similar parts to 9815-500-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9815-500-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9815-500-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9815-500-10 fall under?
The 9815-500-10 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 9815-500-10 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9815-500-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 9815-500-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9815-500-10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9815-500-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9815-500-10 often in real-time on the comparison pages.
What if I can't find stock of 9815-500-10?
You can fill out our help required form which you can use to request a quote for 9815-500-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.