Status: | Unknown |
---|---|
Series: | 9814 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | 9814 Series |
Relay Mounting | SMD |
Coil Resistance | 150ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 100V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
RELAY, REED, SPST-NO, 100V, 0.25A, SMD | element14 |
Relay, Reed, Spst-No, 100V, 0.25A, Smd | Newark Electronics |
REED RELAY, SPST-NO, 100V, 0.25A, SMD | Farnell |
SMT REED RELAY 5V 1NO 0,1A | Rutronik |
Reed Relay, SMD, Mounting5 VDC, 1A SPST-NOES Shield: N/A, RF Shield: Yes | Relay Specialties |
Where can I find additional details, specifications and documents for a 9814-05-00TR?
Additional datasheets, footprints and schematics for 9814-05-00TR are listed on our Part Details page. You can also find images and similar parts to 9814-05-00TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9814-05-00TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9814-05-00TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9814-05-00TR fall under?
The 9814-05-00TR is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 9814-05-00TR when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9814-05-00TR you can contact the distributor directly for product support, shipping queries etc.
Is the 9814-05-00TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9814-05-00TR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Relay Specialties have stock available or on a lead time for 9814-05-00TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9814-05-00TR often in real-time on the comparison pages.
What if I can't find stock of 9814-05-00TR?
You can fill out our help required form which you can use to request a quote for 9814-05-00TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.