Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9809850001,
4-1197580-3 |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 2 |
Compatible Cable Diameter | .366 – .85in, 9.2 – 21.5mm |
Sleeve Length | 25mm, 1in |
Recovered Inside Diameter | 8.4mm, .333in |
Supplied Diameter | 1in, 25.4mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Printers D-Sce-1K-25-50-S1-4 |Raychem Te Connectivity 9809850001 | Newark Electronics |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin Yellow Piece | Avnet America |
Printers D-SCE-1K-25-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 9809850001?
Additional datasheets, footprints and schematics for 9809850001 are listed on our Part Details page. You can also find images and similar parts to 9809850001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9809850001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9809850001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9809850001 fall under?
The 9809850001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9809850001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9809850001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9809850001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9809850001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Farnell have stock available or on a lead time for 9809850001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9809850001 often in real-time on the comparison pages.
What if I can't find stock of 9809850001?
You can fill out our help required form which you can use to request a quote for 9809850001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.