980964-000 Connector Backshells & Adapters by TE Connectivity

HEX40-AC-00-13-A3-3

Status: Active
Series: -
RoHS: Unknown
Aliases: 980964-000,
3-1197964-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$267.25

Distributor Stock
Logo for Avnet America
Avnet America
from US$267.25
-
Buy Now
Logo for Sager
Sager
from US$297.26
-
Buy Now

Specifications

Adapter Plating Material Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B
TE Adapter Code 40
Material Aluminum Alloy
Connector Detail Specification Number MIL-DTL-38999
Connector General Specification Number MIL-DTL-38999 Series III & IV
Connector System Cable-to-Cable
Termination Device Type Ferrule
Style HexaShield
Adapter Angle Straight
Connector Shell Size 13
Sealable Yes

Alternative Descriptions

TE Connectivity HEX40-AC-00-13-A3-3 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 980964-000?

Additional datasheets, footprints and schematics for 980964-000 are listed on our Part Details page. You can also find images and similar parts to 980964-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 980964-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 980964-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 980964-000 fall under?

The 980964-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 980964-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 980964-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 980964-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 980964-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 980964-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 980964-000 often in real-time on the comparison pages.

What if I can't find stock of 980964-000?

You can fill out our help required form which you can use to request a quote for 980964-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay