Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1197579-8,
980867-000 |
Material Code | 100 |
---|---|
Adhesive Pre-Coat | Yes |
Material Systems Code | 100 |
Material | Low Fire Hazard Material |
Lipped | Yes |
Cable Diameter Range | 3.6 – 7.8mm, 3.6 – 7.9in |
Wire/Cable Outside Diameter | .177 in, .18 in, .157 in, .236 in, 6 mm, 4 mm, .2 in, 5 mm |
Approved Standards | BS-G-198-5-DF, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G |
Zugelassene Standards | IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
202D963-100/180-0 | TE Connectivity 980867-000 | RS Americas |
AMP980867-000 | Avnet America |
Heat Shrink Cable Boots & End Caps 202D963-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a 980867-000?
Additional datasheets, footprints and schematics for 980867-000 are listed on our Part Details page. You can also find images and similar parts to 980867-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 980867-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 980867-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 980867-000 fall under?
The 980867-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 980867-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 980867-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 980867-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 980867-000 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 980867-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 980867-000 often in real-time on the comparison pages.
What if I can't find stock of 980867-000?
You can fill out our help required form which you can use to request a quote for 980867-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.