Status: | Unknown |
---|---|
Series: | 9800 Series |
RoHS: | Compliant |
Product Range | 9800 Series |
---|---|
Output Power Max | 750VA |
Output Voltage Max | 300V |
Output Current Max | 3A |
No. of Phases | Single Phase |
Interface Type | LAN, USB, RS232, GPIB |
No. of Outputs | 1 |
RoHS Compliant | Yes |
750VA Programmable AC Power Source, 9800 Series | B&K Precision 9803 | RS Americas |
Ac Power Supply, Prog, 1-Ch, 300V, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a 9803?
Additional datasheets, footprints and schematics for 9803 are listed on our Part Details page. You can also find images and similar parts to 9803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9803 fall under?
The 9803 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 9803 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9803 you can contact the distributor directly for product support, shipping queries etc.
Is the 9803 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9803 have stock available?
Authorised distributors including TestEquity, RS Americas, Newark Electronics, Carlton-Bates and Richardson RFPD have stock available or on a lead time for 9803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9803 often in real-time on the comparison pages.
What if I can't find stock of 9803?
You can fill out our help required form which you can use to request a quote for 9803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.