Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.79
|
17
in stock
|
Buy Now | |
Conrad
from US$19.20
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.20
|
5
in stock
|
Buy Now | |
RS
from US$19.10
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$23.90
|
-
|
Buy Now | |
element14
from US$25.47
|
-
|
Buy Now |
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | - |
For Use With | Round Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 98 53 03 VDE Dismantling Knife | Rapid Electronics |
Stable, fixed hooked blade. Suitable for round cables. Blade: Special tool steel, oil hardened Handle with slip protection. Transparent protective cap. More safety through anti-skid soft components Good transmission of power when pulling the knife through the thumb trough and "Finger-hook" at the end of the gripThis text is machine translated. | Conrad |
Knife | Transfer Multisort Elektronik |
KNIPEX 98 53 03 Stripping Knives insulat | RS |
Dismantling Knife, 170Mm | Newark Electronics |
DISMANTLING KNIFE, 170MM | element14 |
Where can I find additional details, specifications and documents for a 98 53 03?
Additional datasheets, footprints and schematics for 98 53 03 are listed on our Part Details page. You can also find images and similar parts to 98 53 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98 53 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98 53 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98 53 03 fall under?
The 98 53 03 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 98 53 03 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98 53 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 98 53 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98 53 03 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 98 53 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98 53 03 often in real-time on the comparison pages.
What if I can't find stock of 98 53 03?
You can fill out our help required form which you can use to request a quote for 98 53 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.