98 25 02 SL KNIPEX Parts by Knipex

POZIDRIV SCREWDRIVER PZ2 212MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.41

Distributor Stock
Logo for Farnell
Farnell
from US$8.41
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.85
6
in stock
Buy Now
Logo for RS
RS
from US$17.42
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.68
-
Buy Now
Logo for Distrelec
Distrelec
from US$16.42
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Overall Length 212mm
Blade Length 100mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Screwdriver | Transfer Multisort Elektronik
KNIPEX 98 25 02 SL Screwdriver (Slim) fo | RS
Knipex 98 25 02 SL VDE Pozidriv® Screwdriver PZ 2 x 100mm - Slim | Rapid Electronics
Knipex Pozidriv Screwdriver, PZ2, VDE, 2-Component | Distrelec
POZIDRIV SCREWDRIVER, PZ2, 212MM | Farnell
Pozidriv Screwdriver, Pz2, 212Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 98 25 02 SL?

Additional datasheets, footprints and schematics for 98 25 02 SL are listed on our Part Details page. You can also find images and similar parts to 98 25 02 SL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 98 25 02 SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98 25 02 SL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 98 25 02 SL fall under?

The 98 25 02 SL is listed under KNIPEX Parts.

Can I view similar or alternative parts?

You can view similar parts to 98 25 02 SL when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 98 25 02 SL you can contact the distributor directly for product support, shipping queries etc.

Is the 98 25 02 SL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 98 25 02 SL have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 98 25 02 SL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 98 25 02 SL often in real-time on the comparison pages.

What if I can't find stock of 98 25 02 SL?

You can fill out our help required form which you can use to request a quote for 98 25 02 SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay