Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.92
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$11.13
|
10
in stock
|
Buy Now | |
element14
from US$20.79
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.65
|
5
in stock
|
Buy Now | |
RS
from US$14.17
|
-
|
Buy Now | |
Newark Electronics
from US$13.75
|
-
|
Buy Now | |
Distrelec
from US$13.35
|
-
|
Buy Now |
Overall Length | 187mm |
---|---|
Blade Length | 80mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 98 25 01 SL VDE Pozidriv® Screwdriver PZ 1 x 80mm - Slim | Rapid Electronics |
POZIDRIV SCREWDRIVER, PZ1, 187MM | element14 |
Screwdriver | Transfer Multisort Elektronik |
KNIPEX 98 25 01 SL Screwdriver (Slim) fo | RS |
Pozidriv Screwdriver, Pz1, 187Mm | Newark Electronics |
Knipex Pozidriv Screwdriver, PZ1, VDE, 2-Component | Distrelec |
Where can I find additional details, specifications and documents for a 98 25 01 SL?
Additional datasheets, footprints and schematics for 98 25 01 SL are listed on our Part Details page. You can also find images and similar parts to 98 25 01 SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98 25 01 SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98 25 01 SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98 25 01 SL fall under?
The 98 25 01 SL is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 98 25 01 SL when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98 25 01 SL you can contact the distributor directly for product support, shipping queries etc.
Is the 98 25 01 SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98 25 01 SL have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 98 25 01 SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98 25 01 SL often in real-time on the comparison pages.
What if I can't find stock of 98 25 01 SL?
You can fill out our help required form which you can use to request a quote for 98 25 01 SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.