97F9981 Capacitors by Unknown

CAPACITOR MOTOR RUN 30/5UF, 440V, 6%, CASE

Status: Unknown
Series: Gem III Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.83

Distributor Stock
Logo for Newark
Newark
from US$34.07
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$27.83
-
Buy Now

Specifications

Product Range Gem III Series
Voltage Rating 440VAC
Capacitor Terminals Quick Connect, Snap-In
Capacitance Tolerance ± 6%
Capacitor Case Style Can
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Motor Run 30/5Uf, 440V, 6%, Case | Newark Electronics
Capacitor, Polypro Metallized, Cap 30 uF,5 uF, Tol 6%,Vol-Rtg 440AC, QC, Rnd, Dual Rtg | Genteq 97F9981 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 97F9981?

Additional datasheets, footprints and schematics for 97F9981 are listed on our Part Details page. You can also find images and similar parts to 97F9981 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 97F9981 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97F9981 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 97F9981 fall under?

The 97F9981 is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 97F9981 when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 97F9981 you can contact the distributor directly for product support, shipping queries etc.

Is the 97F9981 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 97F9981 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 97F9981.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 97F9981 often in real-time on the comparison pages.

What if I can't find stock of 97F9981?

You can fill out our help required form which you can use to request a quote for 97F9981 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay