Status: | Unknown |
---|---|
Series: | Gem III Series |
RoHS: | Compliant |
Product Range | Gem III Series |
---|---|
Voltage Rating | 370VAC |
Capacitor Terminals | Quick Connect, Snap-In |
Capacitance Tolerance | ± 6% |
Capacitor Case Style | Can |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Capacitor, Polypro Metallized, Cap 55 uF, 5 uF, Tol 6%, 370AC, QC, Rnd, Dual Rtg | Genteq 97F9815 | RS Americas |
Capacitor Motor Run 55/5Uf, 370V, 6%, Case | Newark Electronics |
Where can I find additional details, specifications and documents for a 97F9815?
Additional datasheets, footprints and schematics for 97F9815 are listed on our Part Details page. You can also find images and similar parts to 97F9815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97F9815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97F9815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97F9815 fall under?
The 97F9815 is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 97F9815 when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97F9815 you can contact the distributor directly for product support, shipping queries etc.
Is the 97F9815 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 97F9815 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 97F9815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97F9815 often in real-time on the comparison pages.
What if I can't find stock of 97F9815?
You can fill out our help required form which you can use to request a quote for 97F9815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.