Status: | Unknown |
---|---|
Series: | 97C Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.80
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
26,725
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
26,725
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
3
in stock
|
Buy Now | |
element14
from US$2.56
|
3
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$3.21
|
-
|
Buy Now | |
Sager
from US$2.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | 97C Series |
DIP SW/SIP SW ASM SPST 8SLD 1/2P S 4000TR LF | Rapid Electronics |
Dip Switch, 8Pos, Spst, Slide, Smd | Newark Electronics |
DIP SWITCH, 8POS, SPST, SLIDE, SMD | element14 |
97 Series Sealed SPST 8 Position Top Actuated Surface Mount DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD T/R | Avnet America |
Switch | RS Americas |
DIP Switches / SIP Switches ASM,SPST,8SLD,1/2P,S,4000TR,LF | Sager |
Where can I find additional details, specifications and documents for a 97C08SRT?
Additional datasheets, footprints and schematics for 97C08SRT are listed on our Part Details page. You can also find images and similar parts to 97C08SRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97C08SRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97C08SRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97C08SRT fall under?
The 97C08SRT is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 97C08SRT when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97C08SRT you can contact the distributor directly for product support, shipping queries etc.
Is the 97C08SRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97C08SRT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 97C08SRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97C08SRT often in real-time on the comparison pages.
What if I can't find stock of 97C08SRT?
You can fill out our help required form which you can use to request a quote for 97C08SRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.