Status: | Unknown |
---|---|
Series: | 97C Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.11
|
1,491
in stock
|
Buy Now | |
Sager
from US$1.41
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
1,491
in stock
|
Buy Now | |
element14
from US$2.11
|
1,491
in stock
|
Buy Now | |
Rapid Electronics
from US$3.44
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
303
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | 97C Series |
DIP Switches / SIP Switches ASM,SPST,4SLD,1/2P,S,4000TR,LF | Sager |
Dip Switch, 4Pos, Spst, Slide, Smd | Newark Electronics |
DIP SW/SIP SW ASM SPST 4SLD 1/2P S 4000TR LF | Rapid Electronics |
97 Series 30 V SPST 10 Position Right Angle Surface Mount DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD T/R | Avnet America |
Dip Switch, SPST, 4 Position, Flush Slide Actuator, 25mA, 24VDC, Gull Wing | Grayhill 97C04SRT | RS Americas |
Where can I find additional details, specifications and documents for a 97C04SRT?
Additional datasheets, footprints and schematics for 97C04SRT are listed on our Part Details page. You can also find images and similar parts to 97C04SRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97C04SRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97C04SRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97C04SRT fall under?
The 97C04SRT is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 97C04SRT when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97C04SRT you can contact the distributor directly for product support, shipping queries etc.
Is the 97C04SRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97C04SRT have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 97C04SRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97C04SRT often in real-time on the comparison pages.
What if I can't find stock of 97C04SRT?
You can fill out our help required form which you can use to request a quote for 97C04SRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.