Status: | Unknown |
---|---|
Series: | 97C Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.30 |
No stock
|
Buy Now | |
Sager | US$1.53 |
1,575
|
Buy Now | |
Newark Electronics | US$4.34 |
960
|
Buy Now | |
element14 | US$2.96 |
960
|
Buy Now | |
Rapid Electronics | US$3.93 |
223
|
Buy Now | |
Chip One Stop | US$3.66 |
223
|
Buy Now | |
Avnet America | US$1.37 |
51
|
Buy Now | |
Future Electronics | US$3.13 |
-
|
Buy Now | |
RS Americas | US$4.38 |
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | 97C Series |
DIP Switches / SIP Switches Half Pitch DIP 2 Pos Top Tape Seal | Sager |
Dip Sw, 2Ckt, Spst-Nc, 0.025A/24Vdc, Smd Rohs Compliant: Yes |Grayhill 97C02ST | Newark Electronics |
DIP SW, 2CKT, SPST-NC, 0.025A/24VDC, SMD | element14 |
DIP SW/SIP SW Half Pitch DIP 2 Pos Top Tape Seal | Rapid Electronics |
Switch DIP ON OFF SPST 2 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD Tube | Avnet America |
97 Series Half-Pitch SPST 2 Position Top Actuated Surface Mount DIP Switch | Future Electronics |
Switch, DIP, 0.148 in. L x 0.177 in. W x 0.050 in. H, 2, 25 mA, 24 VDC, SPST | Grayhill 97C02ST | RS Americas |
Where can I find additional details, specifications and documents for a 97C02ST?
Additional datasheets, footprints and schematics for 97C02ST are listed on our Part Details page. You can also find images and similar parts to 97C02ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97C02ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97C02ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97C02ST fall under?
The 97C02ST is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 97C02ST when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97C02ST you can contact the distributor directly for product support, shipping queries etc.
Is the 97C02ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97C02ST have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 97C02ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97C02ST often in real-time on the comparison pages.
What if I can't find stock of 97C02ST?
You can fill out our help required form which you can use to request a quote for 97C02ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.