Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9791650001,
3-1197564-7 |
Markers per Sleeve | 2 |
---|---|
Shrink Ratio | 3:1 |
Color | Yellow |
Supplied Diameter | 6.4mm, .25in |
Compatible Cable Diameter | .091 – .215in, 2.3 – 5.4mm |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | 2.1mm, .084in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -75 – 135°C, -103 – 275°F |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
D-Sce-1K-6.4-50-S1-4 |Raychem Te Connectivity 9791650001 | Newark Electronics |
Wire Labels & Markers D-SCE-1K-6.4-50-S1-4 | Sager |
AMP9791650001 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9791650001?
Additional datasheets, footprints and schematics for 9791650001 are listed on our Part Details page. You can also find images and similar parts to 9791650001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9791650001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9791650001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9791650001 fall under?
The 9791650001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9791650001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9791650001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9791650001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9791650001 have stock available?
Authorised distributors including Avnet America, Newark Electronics, TTI Europe, Sager and Farnell have stock available or on a lead time for 9791650001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9791650001 often in real-time on the comparison pages.
What if I can't find stock of 9791650001?
You can fill out our help required form which you can use to request a quote for 9791650001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.