Status: | Unknown |
---|---|
Series: | WA-SMSR Series |
RoHS: | Unknown |
Standoff Material | Steel |
---|---|
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Standoff Type | Round Female |
Body Length | 3.1mm |
Product Range | WA-SMSR Series |
Overall Length | 4.1mm |
External Width | 6mm |
SVHC | Lead (15-Jan-2019) |
SMT PCB spacer, female-female, M3,L3.1mm | RS |
Standoff, Female Round, Steel, 4.1Mm, M3 | Newark Electronics |
STANDOFF, FEMALE ROUND, STEEL, 4.1MM, M3 | element14 |
Where can I find additional details, specifications and documents for a 9775031360R?
Additional datasheets, footprints and schematics for 9775031360R are listed on our Part Details page. You can also find images and similar parts to 9775031360R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9775031360R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9775031360R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9775031360R fall under?
The 9775031360R is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 9775031360R when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9775031360R you can contact the distributor directly for product support, shipping queries etc.
Is the 9775031360R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9775031360R have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9775031360R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9775031360R often in real-time on the comparison pages.
What if I can't find stock of 9775031360R?
You can fill out our help required form which you can use to request a quote for 9775031360R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.