Status: | Unknown |
---|---|
Series: | WA-SMSI Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
450
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
4,792
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
2,305
in stock
|
Buy Now | |
element14
from US$0.91
|
2,254
in stock
|
Buy Now | |
Farnell
from US$0.94
|
2,254
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
140
in stock
|
Buy Now | |
RS Americas
from US$870.00
|
-
|
Buy Now |
Standoff Material | Steel |
---|---|
Thread Size - Metric | M2.5 |
Thread Size - Imperial | - |
Standoff Type | Round Female |
Body Length | 1mm |
Product Range | WA-SMSI Series |
Overall Length | 2.4mm |
External Width | 5.1mm |
SVHC | Lead (15-Jan-2019) |
Würth Elektronik Spacer Steel, Tin-Plated Length 1 mm External diameter 5.1 mm | Distrelec |
Standoff, Round Female, Steel, M2.5 | Newark Electronics |
STANDOFF, FEMALE ROUND, STEEL, M2.5 | element14 |
WA-SMSI SMT Steel Spacer with internal T | RS |
Spacer, steel, with internal thread M2.5, 1mm Length, 5.1mm outer diameter | Wurth Electronics 9774010151R | RS Americas |
Where can I find additional details, specifications and documents for a 9774010151R?
Additional datasheets, footprints and schematics for 9774010151R are listed on our Part Details page. You can also find images and similar parts to 9774010151R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9774010151R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9774010151R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9774010151R fall under?
The 9774010151R is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 9774010151R when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9774010151R you can contact the distributor directly for product support, shipping queries etc.
Is the 9774010151R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9774010151R have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9774010151R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9774010151R often in real-time on the comparison pages.
What if I can't find stock of 9774010151R?
You can fill out our help required form which you can use to request a quote for 9774010151R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.