975269-000 Heat Shrink Tubing by TE Connectivity

MK-0001-35

Status: Active
Series: -
RoHS: Unknown
Aliases: 975269-000,
8-1197536-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$357.76

Distributor Stock
Logo for Newark
Newark
from US$366.86
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$357.76
-
Buy Now
Logo for Sager
Sager
from US$397.94
-
Buy Now

Specifications

Shrink Ratio 3:1
Material Crosslinked Polyolefin
Fluid Type Aviation Fuel
Color Blue
Flexibility Semi-Rigid
Cut Length 4in, 101.6mm
Expanded Inside Diameter (Min) 6.4mm, .252in
Size Range 4.75 – 9.53mm, .187 – .375in
Recovered Inside Diameter (Max) .197in, 5mm
Voltage (Max) .6kV
Product Source US
Packaging Method Bag/Box
Wall Type Dual
Fluid Resistance Immersion Protection
Resistant To Moisture
Operating Temperature Range -55 – 110°C
Shrink Temperature (Min) 135°C
Recovery Temperature 135°C

Alternative Descriptions

Mk-0001-35 |Raychem Te Connectivity 975269-000 | Newark Electronics
Heat Shrink Tubing & Sleeves MK-0001-35 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 975269-000?

Additional datasheets, footprints and schematics for 975269-000 are listed on our Part Details page. You can also find images and similar parts to 975269-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 975269-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 975269-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 975269-000 fall under?

The 975269-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 975269-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 975269-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 975269-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 975269-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 975269-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 975269-000 often in real-time on the comparison pages.

What if I can't find stock of 975269-000?

You can fill out our help required form which you can use to request a quote for 975269-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay