Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 975264-000 |
Shrink Ratio | 2:1 |
---|---|
Material | Crosslinked Polyvinylidene Fluoride |
Flexibility | Semi-Rigid |
Color | Clear |
Fluid Type | Aviation Fuel |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Cut Length | 4in, 101.6mm |
Recovered Inside Diameter (Max) | .8mm, .0314in |
Size Range | .062 – .125in, 1.57 – 3.18mm |
Voltage (Max) | .6kV |
Product Source | US |
Packaging Method | Bag/Box |
Wall Type | Single |
Operating Temperature Range | -55 – 175°C |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 155°C |
Resistant To | Fire |
Flammability | Highly Flame-Resistant |
Fluid Resistance | Immersion Protection |
Mk-0001-30 |Raychem Te Connectivity 975264-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves MK-0001-30 | Sager |
Where can I find additional details, specifications and documents for a 975264-000?
Additional datasheets, footprints and schematics for 975264-000 are listed on our Part Details page. You can also find images and similar parts to 975264-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 975264-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 975264-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 975264-000 fall under?
The 975264-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 975264-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 975264-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 975264-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 975264-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 975264-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 975264-000 often in real-time on the comparison pages.
What if I can't find stock of 975264-000?
You can fill out our help required form which you can use to request a quote for 975264-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.