974893-000 Power Cable Accessories by TE Connectivity

TFT-353E

Status: Active
Series: -
RoHS: Unknown
Aliases: TFT-353E,
9-1197533-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Insulation Diameter 1.06 – 1.7in
Conductor Diameter .53 – .81in
Cross-Section Range 4/0 – 500AWG/kcmil
Length (Installed) 25in
Voltage Class ≤ 35kV
Design Specification IEEE 48
Application Type Indoor/Outdoor
Product Availability AMERICAS
Technology Cold Shrink, Cold Applied
Mechanical Connectors Included No
Insulation Plastic
Sheds per Phase 8
Cable Shield Style JCN
Shelf Life 3 Years


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 974893-000?

Additional datasheets, footprints and schematics for 974893-000 are listed on our Part Details page. You can also find images and similar parts to 974893-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 974893-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 974893-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 974893-000 fall under?

The 974893-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to 974893-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 974893-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 974893-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 974893-000 have stock available?

There is no stock from authorised distributors for 974893-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 974893-000 often in real-time on the comparison pages.

What if I can't find stock of 974893-000?

You can fill out our help required form which you can use to request a quote for 974893-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay