9740000067 Batteries & Power Supplies by Mascot

CHARGER LD-ACID 12V 10A

Status: Unknown
Series: Mascot 9740 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$161.48

Distributor Stock
Logo for Farnell
Farnell
from US$212.60
8
in stock
Buy Now
Logo for element14
element14
from US$161.48
8
in stock
Buy Now

Specifications

Battery Charger Type Switch Mode
Battery Technologies Supported Lead Acid
Supply Voltage 264VAC
Battery Size Code -
Battery IEC Code -
Battery NEDA Code -
Product Range Mascot 9740 Series
Plug Type UK
SVHC No SVHC (15-Jan-2019)
Accessory Type Battery Charger
Charge Current Max 10A
Efficiency 83%
External Depth 171mm
External Length / Height 54mm
External Width 184mm
For Use With 12V Lead Acid Batteries
Input Voltage Max 264VAC
Input Voltage Min 190VAC
Inrush Current Max 30A
Operating Temperature Max 40°C
Operating Temperature Min -25°C
Output Current 10A
Output Ripple Voltage pk-pk 100mV
Output Voltage 12V
Supply Voltage Max 264VAC
Supply Voltage Min 190VAC
Weight 1.7kg

Alternative Descriptions

CHARGER, LD-ACID, 12V, 10A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9740000067?

Additional datasheets, footprints and schematics for 9740000067 are listed on our Part Details page. You can also find images and similar parts to 9740000067 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9740000067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9740000067 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9740000067 fall under?

The 9740000067 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.

Can I view similar or alternative parts?

You can view similar parts to 9740000067 when available in the Battery Chargers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9740000067 you can contact the distributor directly for product support, shipping queries etc.

Is the 9740000067 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9740000067 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 9740000067.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9740000067 often in real-time on the comparison pages.

What if I can't find stock of 9740000067?

You can fill out our help required form which you can use to request a quote for 9740000067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay