Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Natural |
Filament Material | PVA (Polyvinyl Alcohol) |
Melting Temperature | 163°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Natural PVA Filament 350g | RS |
FILAMENT, PVA - NATURAL - 350G | Farnell |
Ultimaker 3Mm Natural Pva Filament - 350G | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder 250V | Avnet America |
Where can I find additional details, specifications and documents for a 9732?
Additional datasheets, footprints and schematics for 9732 are listed on our Part Details page. You can also find images and similar parts to 9732 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9732 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9732 fall under?
The 9732 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 9732 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9732 you can contact the distributor directly for product support, shipping queries etc.
Is the 9732 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9732 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 9732.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9732 often in real-time on the comparison pages.
What if I can't find stock of 9732?
You can fill out our help required form which you can use to request a quote for 9732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.