Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Natural |
Filament Material | PVA (Polyvinyl Alcohol) |
Melting Temperature | 163°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Natural PVA Filament 750g | RS |
Ultimaker 3Mm Natural Pva Filament - 750G | Newark Electronics |
FILAMENT, PVA - NATURAL - 750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Acrylic Adhesive |
---|---|
Tape Backing Material | PET (Polyester) Film |
Tape Colour | Transparent |
Total Tape Thickness | 5.5 mil (0.14 mm) |
Roll Length - Imperial | 108yard |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 9731?
Additional datasheets, footprints and schematics for 9731 are listed on our Part Details page. You can also find images and similar parts to 9731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9731 fall under?
The 9731 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 9731 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9731 you can contact the distributor directly for product support, shipping queries etc.
Is the 9731 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9731 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 9731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9731 often in real-time on the comparison pages.
What if I can't find stock of 9731?
You can fill out our help required form which you can use to request a quote for 9731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.