Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.30
Cable Shielding | Shielded |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | 24AWG |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Jacket Color | Chrome |
RoHS Compliant | Yes |
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, | element14 |
Multiconductor Cable, 2 Pair, 24AWG, 7x32 Stranding, FPE, Foil, Datalene Series | Belden 9729 060500 | RS Americas |
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome | Newark Electronics |
Computer Cable Individual Foil Shield 2-Pair 12 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9729 060500?
Additional datasheets, footprints and schematics for 9729 060500 are listed on our Part Details page. You can also find images and similar parts to 9729 060500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9729 060500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9729 060500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9729 060500 fall under?
The 9729 060500 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to 9729 060500 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9729 060500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9729 060500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9729 060500 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 9729 060500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9729 060500 often in real-time on the comparison pages.
What if I can't find stock of 9729 060500?
You can fill out our help required form which you can use to request a quote for 9729 060500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.