Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
64
in stock
|
Buy Now | |
element14
from US$5.69
|
64
in stock
|
Buy Now | |
Farnell
from US$5.23
|
64
in stock
|
Buy Now | |
Welectron
from US$2.60
|
10
in stock
|
Buy Now | |
SOS electronic
from US$2.35
|
7
in stock
|
Buy Now | |
RS Americas
from US$6.60
|
-
|
Buy Now |
Test Probe Type | - |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | - |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Connector Type | Spring Probe |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
External Length / Height | 98mm |
Flammability Rating | UL94-HB |
Voltage Rating | 1kV |
Test probe 4mm, PRUEF 2600 black | RS |
Probe, Test, Black, Mvl S | Newark Electronics |
PROBE, TEST, BLACK, MVL S | element14 |
Where can I find additional details, specifications and documents for a 972317100.?
Additional datasheets, footprints and schematics for 972317100. are listed on our Part Details page. You can also find images and similar parts to 972317100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 972317100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 972317100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 972317100. fall under?
The 972317100. is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 972317100. when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 972317100. you can contact the distributor directly for product support, shipping queries etc.
Is the 972317100. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 972317100. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Welectron have stock available or on a lead time for 972317100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 972317100. often in real-time on the comparison pages.
What if I can't find stock of 972317100.?
You can fill out our help required form which you can use to request a quote for 972317100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.