Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
971913-000,
6-1197512-1 |
Contact Type | Pin |
---|---|
Product Type | Data Bus Component |
Connector Type | Jack |
Connector Style | Threaded |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Data Bus Components-Connectors Dk-621-0012-P |Raychem Te Connectivity 971913-000 | Newark Electronics |
WIRE/CABLE MISC. 971913-000 | Avnet America |
Data Bus Components - Connectors DATABUS | Sager |
Where can I find additional details, specifications and documents for a 971913-000?
Additional datasheets, footprints and schematics for 971913-000 are listed on our Part Details page. You can also find images and similar parts to 971913-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 971913-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 971913-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 971913-000 fall under?
The 971913-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 971913-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 971913-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 971913-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 971913-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 971913-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 971913-000 often in real-time on the comparison pages.
What if I can't find stock of 971913-000?
You can fill out our help required form which you can use to request a quote for 971913-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.