Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1197505-5,
9708713002 |
Wire Color | White |
---|---|
Insulation Material | Radiation-Crosslinked, Extruded Polyalkene |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Conductor Diameter | .6mm, .0236in |
Wire Diameter | .97mm, .038in |
Wire Size | 24AWG, .2mm² |
Overall Outside Diameter | .97mm, .038in |
Voltage Rating | 300V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Type | Spec 44 |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 9708713002?
Additional datasheets, footprints and schematics for 9708713002 are listed on our Part Details page. You can also find images and similar parts to 9708713002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9708713002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9708713002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9708713002 fall under?
The 9708713002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 9708713002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9708713002 you can contact the distributor directly for product support, shipping queries etc.
Is the 9708713002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9708713002 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 9708713002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9708713002 often in real-time on the comparison pages.
What if I can't find stock of 9708713002?
You can fill out our help required form which you can use to request a quote for 9708713002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.