970350-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 970350-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 970350-000
Series Information for 970350-000 - TE Connectivity
  • Status: Active
  • Aliases: FCSM-120/40-1200/S(S5), 3-1199173-3
  • Product Code: X283
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

FCSM-120/40-1200/S(S5)

Specifications

Flexibility:
Semi-Flexible
Color:
Dark Gray
Wall Thickness:
Thick/Heavy
Cut Length:
1200mm
Expanded Inside Diameter (Min):
120mm
Application Diameter (Min):
44mm
Recovered Inside Diameter (Max):
40mm
Application Diameter (Max):
108mm
Recovered Wall Thickness (Max):
4.1mm
CSA Certified:
No
UL Rating:
No
Standards:
IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2
Thermal Resistance:
Applicable for Low Temperatures, Flame-Retardant
Mechanical Resistance:
Abrasion Resistant, Against Mechanical Impact or Damage
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Emission Free:
No
UV-Stabilized:
Yes
Other Colors Available:
No
Product Availability:
AMERICAS, ASIA, ANZPAC, EMEA
Material System:
Crosslinked Polyolefin
Coating Style:
Inline
Component Design:
Heat Shrink
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Wall Style (Excluding Adhesive):
Single
Shrink Ratio:
< 2.5:1
Adhesive Coating:
Yes
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Flammability:
Non-Flame-Retardant, Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability