970170151 Part Information

Details for 970170151 by Wurth Electronics

Education Maker & Hobbyist Electronics>Prototyping & Accessories>PCB Supports & Spacers

Part Downloads

Featured content from Farnell

Part Specifications

Standoff Material Steel
Thread Size - Metric M2.5
Thread Size - Imperial -
Standoff Type Hex Female-Female
Body Length 17mm
Product Range WA-SSTII Series
Overall Length -
External Width 5mm
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • WA-SSTII Steel Spacer F/F M 2.5 x 17mm | RS Components
  • STANDOFF, HEX FEMALE-FEMALE, 17MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:17mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 970170151?

Additional datasheets, footprints and schematics for 970170151 are listed in our Part Details tab. You can also find the 970170151 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 970170151 in the Pricing & Inventory tab next to part details. You can view 970170151 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 970170151 fall under?

The 970170151 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 970170151 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 970170151 you can contact the distributor directly for product support, shipping queries etc.

Is the 970170151 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 970170151 have stock available?

Authorised distributors including RS Components and Newark Electronics have stock available or on a lead time for 970170151.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 970170151 often in real-time on the comparison pages.

What if I can't find stock of 970170151?

You can fill out our help required form which you can use to request a quote for 970170151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 970170151

Loading...
Loading Results for 970170151