Status: | Unknown |
---|---|
Series: | ARMOR 970 Series |
RoHS: | Compliant |
Product Range | ARMOR 970 Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
RoHS Compliant | Yes |
D Sub Backshell, 180Deg, Size Dd | Newark Electronics |
50 Position Kit Nickel Plated Backshell D-Sub | Future Electronics |
Where can I find additional details, specifications and documents for a 970-050-030R121?
Additional datasheets, footprints and schematics for 970-050-030R121 are listed on our Part Details page. You can also find images and similar parts to 970-050-030R121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 970-050-030R121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 970-050-030R121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 970-050-030R121 fall under?
The 970-050-030R121 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to 970-050-030R121 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 970-050-030R121 you can contact the distributor directly for product support, shipping queries etc.
Is the 970-050-030R121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 970-050-030R121 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 970-050-030R121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 970-050-030R121 often in real-time on the comparison pages.
What if I can't find stock of 970-050-030R121?
You can fill out our help required form which you can use to request a quote for 970-050-030R121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.