Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.80
|
167
in stock
|
Buy Now | |
Rapid Electronics
from US$10.80
|
257
in stock
|
Buy Now | |
Conrad
from US$15.16
|
247
in stock
|
Buy Now | |
Distrelec
from US$9.41
|
189
in stock
|
Buy Now | |
element14
from US$13.34
|
26
in stock
|
Buy Now | |
Farnell
from US$11.60
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$11.27
|
5
in stock
|
Buy Now |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 50Pcs Each of 20AWG 18AWG 17AWG 15AWG 13AWG Insulated Ferrules with Dispenser Box |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 97 99 906 Assortment Box With Insulated End Sleeve (Ferrules) 400pc | Rapid Electronics |
Handy, transparent scatter box. Rotating cover with opening for removing the individual wire end sleeves. With insulated wire-end sleeves according to DIN color code.This text is machine translated. | Conrad |
Knipex Assortment Box 0.5 ... 2.5mm², 400 pcs | Distrelec |
Assortment Box with insulated end sleeve | RS |
FERRULE TERMINAL KIT W/BOX, 250PC | element14 |
Connector Kit, Terminal/Splice, 50Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 97 99 906?
Additional datasheets, footprints and schematics for 97 99 906 are listed on our Part Details page. You can also find images and similar parts to 97 99 906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 99 906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 99 906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 99 906 fall under?
The 97 99 906 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 97 99 906 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 99 906 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 99 906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 99 906 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Distrelec, RS and element14 have stock available or on a lead time for 97 99 906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 99 906 often in real-time on the comparison pages.
What if I can't find stock of 97 99 906?
You can fill out our help required form which you can use to request a quote for 97 99 906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.