Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$125.33
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 97 32 240 Crimp Pliers 6.3x0.8 mm Blade Terminal SKTs Butt Conn & 4/5mm Cable Conn 4mm SKT/ Plugs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR KIT, CABLE | element14 |
Knipex 97 90 26 Crimp Assortment For Cable Connectors | Rapid Electronics |
Kit: for crimping push-on connectors, terminal crimping | Transfer Multisort Elektronik |
KNIPEX 97 90 26 Crimp Assortment for cab | RS |
Connector Kit, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 97 90 26?
Additional datasheets, footprints and schematics for 97 90 26 are listed on our Part Details page. You can also find images and similar parts to 97 90 26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 90 26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 90 26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 90 26 fall under?
The 97 90 26 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 97 90 26 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 90 26 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 90 26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 90 26 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 97 90 26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 90 26 often in real-time on the comparison pages.
What if I can't find stock of 97 90 26?
You can fill out our help required form which you can use to request a quote for 97 90 26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.