Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | 15-11AWG Non-Insulated Butt Connectors |
---|---|
For Use With | 97 43 E Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | 1.5mm² to 10mm² Non-insulated Butt Terminals |
Crimp Capacity mm2 Max | 10mm² |
Crimp Capacity mm2 Min | 1.5mm² |
Knipex 97 49 30 Crimping Die Non-insulated Butt Connectors | Rapid Electronics |
Application: Non-insulated crimp connectors according to DIN 46267 1.5 - 4.0 mm² and 6.0 + 10.0 mm²This text is machine translated. | Conrad |
Die Set for butt connectors 974930 | RS |
Crimping Die For Non-Insulated Butt Connectors |Knipex 97 49 30 | Newark Electronics |
DIE, BUTT SPLICE | element14 |
Where can I find additional details, specifications and documents for a 97 49 30?
Additional datasheets, footprints and schematics for 97 49 30 are listed on our Part Details page. You can also find images and similar parts to 97 49 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 49 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 49 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 49 30 fall under?
The 97 49 30 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 97 49 30 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 49 30 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 49 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 49 30 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 97 49 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 49 30 often in real-time on the comparison pages.
What if I can't find stock of 97 49 30?
You can fill out our help required form which you can use to request a quote for 97 49 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.