Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$216.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$227.17
|
4
in stock
|
Buy Now | |
Conrad
from US$218.72
|
4
in stock
|
Buy Now | |
element14
from US$256.24
|
1
in stock
|
Buy Now | |
Distrelec
from US$236.02
|
1
in stock
|
Buy Now | |
Farnell
from US$212.17
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$472.66
|
-
|
Buy Now |
Crimp Die Applications | 17-10AWG Lug & Non-Insulated Open Plug Type Connectors |
---|---|
For Use With | 97 43 E Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | Non-insulated Open Plug Type Connectors Insulated Terminal Plug Connectors |
Knipex 97 49 15 Crimping Die Lug Connectors & Non-Insulated Open Plug | Rapid Electronics |
Application: Lug connectors and non-insulated, open connector (6.3 mm plug width) 1,25-2,5 + 3,0-6,0 mm²This text is machine translated. | Conrad |
CRIMPING DIE, EXCHANGEABLE | element14 |
Knipex Crimping Die for Insulated and Non-Insulated Wire Connectors, 9743200 / 9743E | Distrelec |
EXCHANGEABLE CRIMPING DIES | RS |
Crimping Die For Lug Connectors And Non-Insulated Open Plug-Type Connectors |Knipex 97 49 15 | Newark Electronics |
Where can I find additional details, specifications and documents for a 97 49 15?
Additional datasheets, footprints and schematics for 97 49 15 are listed on our Part Details page. You can also find images and similar parts to 97 49 15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 49 15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 49 15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 49 15 fall under?
The 97 49 15 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 97 49 15 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 49 15 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 49 15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 49 15 have stock available?
Authorised distributors including Rapid Electronics, Conrad, element14, Distrelec and Farnell have stock available or on a lead time for 97 49 15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 49 15 often in real-time on the comparison pages.
What if I can't find stock of 97 49 15?
You can fill out our help required form which you can use to request a quote for 97 49 15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.