Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Crimp Die Applications | 7-3AWG Insulated & Non-Insulated End Sleeves |
---|---|
For Use With | 97 43 E Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | 0.08mm² to 10mm² Ferrules |
Crimp Capacity mm2 Max | 25mm² |
Crimp Capacity mm2 Min | 10mm² |
Where can I find additional details, specifications and documents for a 97 49 09?
Additional datasheets, footprints and schematics for 97 49 09 are listed on our Part Details page. You can also find images and similar parts to 97 49 09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 49 09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 49 09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 49 09 fall under?
The 97 49 09 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 97 49 09 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 49 09 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 49 09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 49 09 have stock available?
There is no stock from authorised distributors for 97 49 09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 49 09 often in real-time on the comparison pages.
What if I can't find stock of 97 49 09?
You can fill out our help required form which you can use to request a quote for 97 49 09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.