Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.45
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$89.79
|
7
in stock
|
Buy Now | |
Conrad
from US$85.26
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.78
|
4
in stock
|
Buy Now | |
element14
from US$83.31
|
2
in stock
|
Buy Now | |
Farnell
from US$88.45
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$87.36
|
-
|
Buy Now | |
Distrelec
from US$75.89
|
-
|
Buy Now |
Crimp Die Applications | 20-10AWG Non-Insulated Open Plug Type connectors |
---|---|
For Use With | 97 43 E Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | 4.8mm & 6.3mm Non-insulated Open Plug Type Terminals |
Crimp Capacity mm2 Max | 6mm² |
Crimp Capacity mm2 Min | 0.5mm² |
Knipex 97 49 05 Crimping Die Non-Insulated Open Plug Type Connectors | Rapid Electronics |
Application: Non-insulated, open connector (4.8 + 6.3 mm plug width) 0.5 - 6.0 mm²This text is machine translated. | Conrad |
EXCHANGEABLE CRIMPING DIES | RS |
Crimping jaws | Transfer Multisort Elektronik |
DIE, 4.8/6.3MM, PUSH ON | element14 |
Die, 4.8/6.3Mm, Push On | Newark Electronics |
Knipex Crimping Die for Non-Insulated Wire Connectors, 9743200 | Distrelec |
Where can I find additional details, specifications and documents for a 97 49 05?
Additional datasheets, footprints and schematics for 97 49 05 are listed on our Part Details page. You can also find images and similar parts to 97 49 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 49 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 49 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 49 05 fall under?
The 97 49 05 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 97 49 05 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 49 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 49 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 49 05 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 97 49 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 49 05 often in real-time on the comparison pages.
What if I can't find stock of 97 49 05?
You can fill out our help required form which you can use to request a quote for 97 49 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.