97 49 04 Connector Tools & Accessories by Knipex

DIE 2.8/4.8MM PUSH ON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.72

Distributor Stock
Logo for RS
RS
from US$102.97
6
in stock
Buy Now
Logo for Conrad
Conrad
from US$78.56
18
in stock
Buy Now
Logo for element14
element14
from US$90.74
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$102.97
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$75.72
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$101.01
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$82.51
-
Buy Now
Logo for Distrelec
Distrelec
from US$91.00
-
Buy Now

Specifications

Crimp Die Applications 27-13AWG Non-Insulated Open Plug Type Connectors
For Use With 97 43 E Hand Crimp Tool
Product Range -
SVHC No SVHC (27-Jun-2018)
Crimp Application 2.8mm & 4.8mm Non-insulated Open Plug Type Terminals
Crimp Capacity mm2 Max 2.5mm²
Crimp Capacity mm2 Min 0.1mm²

Alternative Descriptions

Application: Non-insulated, open connector (2.8 + 4.8 mm plug width) 0.1 - 2.5 mm²This text is machine translated. | Conrad
EXCHANGEABLE CRIMPING DIES | RS
DIE, 2.8/4.8MM, PUSH ON | element14
Crimping jaws | Transfer Multisort Elektronik
Crimp Tool Die, 2.8/4.8Mm, Push On | Newark Electronics
Knipex 97 49 04 Crimping Die Non-Insulated Open Plug Type Connectors | Rapid Electronics
Knipex Crimping Die for Non-Insulated Wire Connectors, 9743200 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 97 49 04?

Additional datasheets, footprints and schematics for 97 49 04 are listed on our Part Details page. You can also find images and similar parts to 97 49 04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 97 49 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 49 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 97 49 04 fall under?

The 97 49 04 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.

Can I view similar or alternative parts?

You can view similar parts to 97 49 04 when available in the Crimp Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 97 49 04 you can contact the distributor directly for product support, shipping queries etc.

Is the 97 49 04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 97 49 04 have stock available?

Authorised distributors including Conrad, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 97 49 04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 97 49 04 often in real-time on the comparison pages.

What if I can't find stock of 97 49 04?

You can fill out our help required form which you can use to request a quote for 97 49 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay