Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.24
|
64
in stock
|
Buy Now | |
element14
from US$44.83
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.23
|
25
in stock
|
Buy Now | |
Distrelec
from US$29.38
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$24.55
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$29.37
|
3
in stock
|
Buy Now | |
RS
from US$28.43
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 230mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
COMBINATION PLIER, 230MM | element14 |
Tool: for crimping | Transfer Multisort Elektronik |
Knipex Crimping Pliers, 0.5 ... 2.5mm², 230mm | Distrelec |
Knipex 97 21 215 B Crimping Pliers 230mm | Rapid Electronics |
Combination Plier, 230Mm | Newark Electronics |
KNIPEX 97 21 215 B Crimping Pliers with | RS |
Where can I find additional details, specifications and documents for a 97 21 215 B?
Additional datasheets, footprints and schematics for 97 21 215 B are listed on our Part Details page. You can also find images and similar parts to 97 21 215 B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 21 215 B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 21 215 B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 21 215 B fall under?
The 97 21 215 B is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 97 21 215 B when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 21 215 B you can contact the distributor directly for product support, shipping queries etc.
Is the 97 21 215 B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 21 215 B have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and Rapid Electronics have stock available or on a lead time for 97 21 215 B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 21 215 B often in real-time on the comparison pages.
What if I can't find stock of 97 21 215 B?
You can fill out our help required form which you can use to request a quote for 97 21 215 B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.