Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Product Range | 97 Series |
---|---|
Shell Type | Wall Mount Receptacle |
For Use With | Size 18 Inserts |
Connector Body Material | - |
Connector Shell Size | 18 |
Accessory Type | Circular Shell |
Body Material | Metal |
Gender | Receptacle |
Component Shell Dummy Receptacle For Connector Shell Size 18 Olive Drab Cadmium Finish |Amphenol Industrial 97-181-18 | Newark Electronics |
Connector Accessories Dummy Receptacle Shell Size 18 | Avnet America |
Insert, Receptacle Shell sz 18,MIL-5015,97 Series | Amphenol Industrial 97-181-18 | RS Americas |
CIRCULAR SHELL, SIZE 18, METAL | Farnell |
Where can I find additional details, specifications and documents for a 97-181-18?
Additional datasheets, footprints and schematics for 97-181-18 are listed on our Part Details page. You can also find images and similar parts to 97-181-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97-181-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97-181-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97-181-18 fall under?
The 97-181-18 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 97-181-18 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97-181-18 you can contact the distributor directly for product support, shipping queries etc.
Is the 97-181-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97-181-18 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 97-181-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97-181-18 often in real-time on the comparison pages.
What if I can't find stock of 97-181-18?
You can fill out our help required form which you can use to request a quote for 97-181-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.