Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.63
|
1,296
in stock
|
Buy Now | |
Distrelec
from US$6.35
|
965
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.32
|
616
in stock
|
Buy Now | |
Newark Electronics
from US$7.65
|
586
in stock
|
Buy Now | |
element14
from US$6.89
|
586
in stock
|
Buy Now | |
Farnell
from US$7.54
|
586
in stock
|
Buy Now | |
RS Americas
from US$7.36
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$7.20
|
10
in stock
|
Buy Now | |
Relay Specialties
from US$7.35
|
-
|
Buy Now |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 8A |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Socket |
Colour | Blue |
External Depth | 68.4mm |
External Length / Height | 35.4mm |
External Width | 15.8mm |
For Use With | 46 Series Relay |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
DIN Rail/Surface mount socket,8A, DPCO | RS |
Finder Relay Socket 46 Series Relays | Distrelec |
Socket | Transfer Multisort Elektronik |
Relay Socket, 8A | Newark Electronics |
SOCKET, DIN/SURFACE, 4652 SERIES | element14 |
Relay Socket, 2 Pole, DIN Rail/Surface Mount, 8A, DPCO, 97 Series | Finder 97.02SPA | RS Americas |
Finder 97.02SPA Screw Socket 35mm Rail (Mounting) 97.01 | Rapid Electronics |
Relay Socket | Relay Specialties |
Where can I find additional details, specifications and documents for a 97.02SPA?
Additional datasheets, footprints and schematics for 97.02SPA are listed on our Part Details page. You can also find images and similar parts to 97.02SPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97.02SPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97.02SPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97.02SPA fall under?
The 97.02SPA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 97.02SPA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97.02SPA you can contact the distributor directly for product support, shipping queries etc.
Is the 97.02SPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97.02SPA have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 97.02SPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97.02SPA often in real-time on the comparison pages.
What if I can't find stock of 97.02SPA?
You can fill out our help required form which you can use to request a quote for 97.02SPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.