Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Method | Kit |
実装方法 | Kit |
Packaging Quantity | 750 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Insertion Force Type | Normal |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
FFC&FPC Connectors FFC GEH ASSY 3P | Rapid Electronics |
FFC-FPC PC BOARD CONNECTORS | Farnell |
TE Connectivity FFC GEH ASSY 3P FFC/FPC Connector 3 Cont | Distrelec |
Where can I find additional details, specifications and documents for a 969778-3?
Additional datasheets, footprints and schematics for 969778-3 are listed on our Part Details page. You can also find images and similar parts to 969778-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969778-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969778-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969778-3 fall under?
The 969778-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 969778-3 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969778-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 969778-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969778-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 969778-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969778-3 often in real-time on the comparison pages.
What if I can't find stock of 969778-3?
You can fill out our help required form which you can use to request a quote for 969778-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.