Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Twisted |
Terminal Type | Leaf |
Material Thickness | .81mm, .032in |
Stock Thickness (Magnet Wire Side) | .032in, .81mm |
Terminal Height | 10.3mm, .41in |
Magnet Wire Size | .57 – .81mm, 23 – 20AWG |
Overall Length | .547in, 13.9mm |
Comment | Single magnet wire only. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 10000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals MAG-MATE KONT M.FED | Rapid Electronics |
TE Connectivity MAG-MATE KONT M.FED Terminals MAG-MATE K | Distrelec |
Terminals Mag-Mate Kont M.fed |Amp Te Connectivity 969125-1 | Newark Electronics |
Mag-Mate Series Magnetic Connector 20-23 AWG IDC Crimp Terminal | Future Electronics |
Mag-Mate Terminal F 4.8mm 3mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 969125-1?
Additional datasheets, footprints and schematics for 969125-1 are listed on our Part Details page. You can also find images and similar parts to 969125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969125-1 fall under?
The 969125-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969125-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969125-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 969125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969125-1 often in real-time on the comparison pages.
What if I can't find stock of 969125-1?
You can fill out our help required form which you can use to request a quote for 969125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.