Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Stator - Straight Reverse |
Contact Base Material | Phosphor Bronze |
Overall Length | 22.2mm, .874in |
Receptacle Terminal Stock Thickness | .0177in, .45mm |
Wire Size | .65 – 1.31mm² |
Wire Insulation Support | With |
Line | AMPLIVAR |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Terminals Amplivar Socket 6,3 Special |Amp Te Connectivity 969116-2 | Newark Electronics |
Terminals AMPLIVAR SOCKET 6 3 SPECIAL | Rapid Electronics |
TE Connectivity AMPLIVAR SOCKET 6 3 SPECIAL Terminals AM | Distrelec |
AMP969116-2 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 969116-2?
Additional datasheets, footprints and schematics for 969116-2 are listed on our Part Details page. You can also find images and similar parts to 969116-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969116-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969116-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969116-2 fall under?
The 969116-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 969116-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969116-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 969116-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969116-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 969116-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969116-2 often in real-time on the comparison pages.
What if I can't find stock of 969116-2?
You can fill out our help required form which you can use to request a quote for 969116-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.